Vishay Intertechnology, Inc. RES 160 OHM 13W 10% WW AXIAL CW010160R0KE123

Description
RES 160ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 160ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 13W 10% WW AXIAL - CW010160R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 13W 10% WW AXIAL
CW010160R0KE123
RES 160 OHM 13W 10% WW AXIAL CW010160R0KE123
RES 160ohm 13W 10% WW AXIAL

RES 160ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010160R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010160R0KE123-ND
Through Hole Resistors CW010160R0KE123-ND
160 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 160 10% E12 E3 Vishay - 70P4029 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 160 10% E12 E3 Vishay
70P4029
Cw-10-3 160 10% E12 E3 Vishay 70P4029
CW-10-3 160 10% e12 E3

CW-10-3 160 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010160R0KE123 CW010160R0KE123-ND 70P4029
Product Name RES 160 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 160 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers