Vishay Intertechnology, Inc. Through Hole Resistors CW010160R0JE73

Description
160 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
160 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010160R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010160R0JE73-ND
Through Hole Resistors CW010160R0JE73-ND
160 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010160R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010160R0JE73
Wirewound Resistors 3110-CW010160R0JE73
CW-10 160 5% E73 e3

CW-10 160 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 160 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010160R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010160R0JE73
Res Wirewound 160 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010160R0JE73
Res Wirewound 160 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 160 5% E73 E3 Vishay - 70P4026 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 160 5% E73 E3 Vishay
70P4026
Cw-10 160 5% E73 E3 Vishay 70P4026
CW-10 160 5% E73 e3

CW-10 160 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010160R0JE73-ND 3110-CW010160R0JE73 CW010160R0JE73 70P4026
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 160 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 160 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details