Vishay Intertechnology, Inc. Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R60KE733

Description
Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01015R60KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01015R60KE733
Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R60KE733
Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01015R60KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R60KE733-ND
Through Hole Resistors CW01015R60KE733-ND
15.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 15.6 10% E73 E3 Vishay - 70P3979 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 15.6 10% E73 E3 Vishay
70P3979
Cw-10-3 15.6 10% E73 E3 Vishay 70P3979
CW-10-3 15.6 10% E73 e3

CW-10-3 15.6 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R60KE733 CW01015R60KE733-ND 70P3979
Product Name Res Wirewound 15.6 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 15.6 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers