Vishay Intertechnology, Inc. RES 15.6 OHM 13W 5% WW AXIAL CW01015R60JE12

Description
RES 15.6ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15.6ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6 OHM 13W 5% WW AXIAL - CW01015R60JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6 OHM 13W 5% WW AXIAL
CW01015R60JE12
RES 15.6 OHM 13W 5% WW AXIAL CW01015R60JE12
RES 15.6ohm 13W 5% WW AXIAL

RES 15.6ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01015R60JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R60JE12-ND
Through Hole Resistors CW01015R60JE12-ND
15.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01015R60JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01015R60JE12
Wirewound Resistors 3110-CW01015R60JE12
CW-10 15.6 5% E12 e3

CW-10 15.6 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01015R60JE12 CW01015R60JE12-ND 3110-CW01015R60JE12
Product Name RES 15.6 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.6 ohms 15.6 ohms 15.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details