Vishay Intertechnology, Inc. RES 15 OHM 13W 10% WW AXIAL CW01015R00KE733

Description
RES 15ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 13W 10% WW AXIAL - CW01015R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 13W 10% WW AXIAL
CW01015R00KE733
RES 15 OHM 13W 10% WW AXIAL CW01015R00KE733
RES 15ohm 13W 10% WW AXIAL

RES 15ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01015R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00KE733-ND
Through Hole Resistors CW01015R00KE733-ND
15 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 15 10% E73 E3 Vishay - 70P3971 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 15 10% E73 E3 Vishay
70P3971
Cw-10-3 15 10% E73 E3 Vishay 70P3971
CW-10-3 15 10% E73 e3

CW-10-3 15 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R00KE733 CW01015R00KE733-ND 70P3971
Product Name RES 15 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 15 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details