Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R00KE73

Description
Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01015R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01015R00KE73
Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R00KE73
Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01015R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01015R00KE73
Wirewound Resistors 3110-CW01015R00KE73
CW-10 15 10% E73 e3

CW-10 15 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01015R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00KE73-ND
Through Hole Resistors CW01015R00KE73-ND
15 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW01015R00KE73 3110-CW01015R00KE73 CW01015R00KE73-ND
Product Name Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details