Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
15 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01015R00KE123 | CW01015R00KE123-ND |
| Product Name | Res Wirewound 15 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C |
| Power Rating | 10 watts | 13 watts |