Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R00JS733

Description
Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01015R00JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01015R00JS733
Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R00JS733
Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01015R00JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00JS733-ND
Through Hole Resistors CW01015R00JS733-ND
15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8594 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8594
Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8594
RES,Metal Alloy,15Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,15Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R00JS733 CW01015R00JS733-ND 43C8594
Product Name Res Wirewound 15 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details