Vishay Intertechnology, Inc. RES 15 OHM 13W 5% WW AXIAL CW01015R00JB123

Description
RES 15ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 13W 5% WW AXIAL - CW01015R00JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 13W 5% WW AXIAL
CW01015R00JB123
RES 15 OHM 13W 5% WW AXIAL CW01015R00JB123
RES 15ohm 13W 5% WW AXIAL

RES 15ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01015R00JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00JB123-ND
Through Hole Resistors CW01015R00JB123-ND
15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8589 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8589
Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8589
RES,Metal Alloy,15Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,15Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R00JB123 CW01015R00JB123-ND 43C8589
Product Name RES 15 OHM 13W 5% WW AXIAL Through Hole Resistors Res,metal Alloy,15Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details