Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01015R00HB12

Description
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01015R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01015R00HB12
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01015R00HB12
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01015R00HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00HB12-ND
Through Hole Resistors CW01015R00HB12-ND
15 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay - 43C8587 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
43C8587
Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay 43C8587
RES,Metal Alloy,15Ohms,3+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,15Ohms,3+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R00HB12 CW01015R00HB12-ND 43C8587
Product Name Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details