Vishay Intertechnology, Inc. Wirewound Resistors CW01015K00KE12

Description
CW-10 15K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 15K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01015K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01015K00KE12
Wirewound Resistors 3110-CW01015K00KE12
CW-10 15K 10% E12 e3

CW-10 15K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01015K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015K00KE12-ND
Through Hole Resistors CW01015K00KE12-ND
15 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 15K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01015K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01015K00KE12
Res Wirewound 15K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01015K00KE12
Res Wirewound 15K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 15K 10% E12 E3 Vishay - 70P3961 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 15K 10% E12 E3 Vishay
70P3961
Cw-10 15K 10% E12 E3 Vishay 70P3961
CW-10 15K 10% e12 E3

CW-10 15K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01015K00KE12 CW01015K00KE12-ND CW01015K00KE12 70P3961
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 15K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 15K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 15000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers