RES 15Kohm 5% 13W SILICONE WW
15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,15KOhms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01015K00JS73 | CWE-15KTR-ND | 3110-CW01015K00JS73 | 43C8586 |
| Product Name | RES 15K OHM 5% 13W SILICONE WW | Through Hole Resistors | Wirewound Resistors | Res,metal Alloy,15Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Resistance Range | 15000 ohms | 15000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial |