Vishay Intertechnology, Inc. RES 15K OHM 13W 5% WW AXIAL CW01015K00JE73

Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 13W 5% WW AXIAL - CW01015K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 13W 5% WW AXIAL
CW01015K00JE73
RES 15K OHM 13W 5% WW AXIAL CW01015K00JE73
RES 15Kohm 13W 5% WW AXIAL

RES 15Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01015K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015K00JE73-ND
Through Hole Resistors CW01015K00JE73-ND
15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01015K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01015K00JE73
Wirewound Resistors 3110-CW01015K00JE73
CW-10 15K 5% E73 e3

CW-10 15K 5% E73 e3

Supplier's Site Datasheet
Cw-10 15K 5% E73 E3 Vishay - 70P3959 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 15K 5% E73 E3 Vishay
70P3959
Cw-10 15K 5% E73 E3 Vishay 70P3959
CW-10 15K 5% E73 e3

CW-10 15K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01015K00JE73 CW01015K00JE73-ND 3110-CW01015K00JE73 70P3959
Product Name RES 15K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 15K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details