Vishay Precision Group RES 15K OHM 13W 5% WW AXIAL CW01015K00JE12

Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 13W 5% WW AXIAL - CW01015K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 13W 5% WW AXIAL
CW01015K00JE12
RES 15K OHM 13W 5% WW AXIAL CW01015K00JE12
RES 15Kohm 13W 5% WW AXIAL

RES 15Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01015K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01015K00JE12
Wirewound Resistors 3110-CW01015K00JE12
CW-10 15K 5% E12 e3

CW-10 15K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01015K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015K00JE12-ND
Through Hole Resistors CW01015K00JE12-ND
15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay - 41K8949 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay
41K8949
Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay 41K8949
WIREWOUND RESISTOR, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01015K00JE12 3110-CW01015K00JE12 CW01015K00JE12-ND 41K8949
Product Name RES 15K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers