Vishay Intertechnology, Inc. RES 15K OHM 13W 5% WW AXIAL CW01015K00JB12

Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 13W 5% WW AXIAL - CW01015K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 13W 5% WW AXIAL
CW01015K00JB12
RES 15K OHM 13W 5% WW AXIAL CW01015K00JB12
RES 15Kohm 13W 5% WW AXIAL

RES 15Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01015K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01015K00JB12
Wirewound Resistors 3110-CW01015K00JB12
CW-10 15K 5% B12

CW-10 15K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01015K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015K00JB12-ND
Through Hole Resistors CW01015K00JB12-ND
15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01015K00JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01015K00JB12
Through Hole Resistors CW01015K00JB12
RES 15K OHM 13W 5% AXIAL

RES 15K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay - 03F5022 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay
03F5022
Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay 03F5022
WIREWOUND RESISTOR, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

WIREWOUND RESISTOR, 15KOHM, 10W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW01015K00JB12 3110-CW01015K00JB12 CW01015K00JB12-ND CW01015K00JB12 03F5022
Product Name RES 15K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 15Kohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C103K3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details