Vishay Intertechnology, Inc. Through Hole Resistors CW010150R0KE733

Description
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010150R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010150R0KE733-ND
Through Hole Resistors CW010150R0KE733-ND
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 13W 10% WW AXIAL - CW010150R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 13W 10% WW AXIAL
CW010150R0KE733
RES 150 OHM 13W 10% WW AXIAL CW010150R0KE733
RES 150ohm 13W 10% WW AXIAL

RES 150ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010150R0KE733-ND CW010150R0KE733
Product Name Through Hole Resistors RES 150 OHM 13W 10% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details