Vishay Intertechnology, Inc. Wirewound Resistors CW010150R0KE73

Description
CW-10 150 10% E73 e3
Request a Quote Datasheet
Description
CW-10 150 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010150R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010150R0KE73
Wirewound Resistors 3110-CW010150R0KE73
CW-10 150 10% E73 e3

CW-10 150 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010150R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010150R0KE73
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010150R0KE73
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010150R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010150R0KE73-ND
Through Hole Resistors CW010150R0KE73-ND
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010150R0KE73 CW010150R0KE73 CW010150R0KE73-ND
Product Name Wirewound Resistors Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details