Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010150R0JS67

Description
Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010150R0JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010150R0JS67
Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010150R0JS67
Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010150R0JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010150R0JS67-ND
Through Hole Resistors CW010150R0JS67-ND
150 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010150R0JS67 CW010150R0JS67-ND
Product Name Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details