150 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010150R0JB12-ND | 3110-CW010150R0JB12 | CW010150R0JB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 150 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 150 ohms | 150 ohms |