Vishay Intertechnology, Inc. Through Hole Resistors CW010150K0KE733

Description
150 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010150K0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010150K0KE733-ND
Through Hole Resistors CW010150K0KE733-ND
150 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 150K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010150K0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010150K0KE733
Res Wirewound 150K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010150K0KE733
Res Wirewound 150K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 150K 10% E73 E3 Vishay - 70P3987 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 150K 10% E73 E3 Vishay
70P3987
Cw-10-3 150K 10% E73 E3 Vishay 70P3987
CW-10-3 150K 10% E73 e3

CW-10-3 150K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010150K0KE733-ND CW010150K0KE733 70P3987
Product Name Through Hole Resistors Res Wirewound 150K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 150K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers