Res Wirewound 150K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
150 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW010150K0JR69 | CW010150K0JR69-ND |
| Product Name | Res Wirewound 150K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C |
| Power Rating | 10 watts | 13 watts |