Vishay Intertechnology, Inc. Through Hole Resistors CW01014R70KE733

Description
14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01014R70KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R70KE733-ND
Through Hole Resistors CW01014R70KE733-ND
14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 14.7 OHM 13W 10% WW AXIAL - CW01014R70KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 13W 10% WW AXIAL
CW01014R70KE733
RES 14.7 OHM 13W 10% WW AXIAL CW01014R70KE733
RES 14.7ohm 13W 10% WW AXIAL

RES 14.7ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 14.7 10% E73 E3 Vishay - 70P3941 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 14.7 10% E73 E3 Vishay
70P3941
Cw-10-3 14.7 10% E73 E3 Vishay 70P3941
CW-10-3 14.7 10% E73 e3

CW-10-3 14.7 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01014R70KE733-ND CW01014R70KE733 70P3941
Product Name Through Hole Resistors RES 14.7 OHM 13W 10% WW AXIAL Cw-10-3 14.7 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details