Vishay Intertechnology, Inc. Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01014R70KE73

Description
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01014R70KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01014R70KE73
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01014R70KE73
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01014R70KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R70KE73-ND
Through Hole Resistors CW01014R70KE73-ND
14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01014R70KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01014R70KE73
Wirewound Resistors 3110-CW01014R70KE73
CW-10 14.7 10% E73 e3

CW-10 14.7 10% E73 e3

Supplier's Site Datasheet
Cw-10 14.7 10% E73 E3 Vishay - 70P3940 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 14.7 10% E73 E3 Vishay
70P3940
Cw-10 14.7 10% E73 E3 Vishay 70P3940
CW-10 14.7 10% E73 e3

CW-10 14.7 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01014R70KE73 CW01014R70KE73-ND 3110-CW01014R70KE73 70P3940
Product Name Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 14.7 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details