Vishay Intertechnology, Inc. Through Hole Resistors CW01014R70KE12

Description
14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01014R70KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R70KE12-ND
Through Hole Resistors CW01014R70KE12-ND
14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01014R70KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01014R70KE12
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01014R70KE12
Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01014R70KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01014R70KE12
Wirewound Resistors 3110-CW01014R70KE12
CW-10 14.7 10% E12 e3

CW-10 14.7 10% E12 e3

Supplier's Site Datasheet
Cw-10 14.7 10% E12 E3 Vishay - 70P3938 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 14.7 10% E12 E3 Vishay
70P3938
Cw-10 14.7 10% E12 E3 Vishay 70P3938
CW-10 14.7 10% e12 E3

CW-10 14.7 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01014R70KE12-ND CW01014R70KE12 3110-CW01014R70KE12 70P3938
Product Name Through Hole Resistors Res Wirewound 14.7 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 14.7 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers