Vishay Intertechnology, Inc. RES 14.1 OHM 13W 10% WW AXIAL CW01014R10KE733

Description
RES 14.1ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 14.1ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.1 OHM 13W 10% WW AXIAL - CW01014R10KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.1 OHM 13W 10% WW AXIAL
CW01014R10KE733
RES 14.1 OHM 13W 10% WW AXIAL CW01014R10KE733
RES 14.1ohm 13W 10% WW AXIAL

RES 14.1ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01014R10KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R10KE733-ND
Through Hole Resistors CW01014R10KE733-ND
14.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 14.1 10% E73 E3 Vishay - 70P3933 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 14.1 10% E73 E3 Vishay
70P3933
Cw-10-3 14.1 10% E73 E3 Vishay 70P3933
CW-10-3 14.1 10% E73 e3

CW-10-3 14.1 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01014R10KE733 CW01014R10KE733-ND 70P3933
Product Name RES 14.1 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 14.1 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.1 ohms 14.1 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details