Vishay Intertechnology, Inc. Through Hole Resistors CW01014R10KE123

Description
14.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01014R10KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R10KE123-ND
Through Hole Resistors CW01014R10KE123-ND
14.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01014R10KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01014R10KE123
Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01014R10KE123
Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 14.1 10% E12 E3 Vishay - 70P3931 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 14.1 10% E12 E3 Vishay
70P3931
Cw-10-3 14.1 10% E12 E3 Vishay 70P3931
CW-10-3 14.1 10% e12 E3

CW-10-3 14.1 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01014R10KE123-ND CW01014R10KE123 70P3931
Product Name Through Hole Resistors Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 14.1 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 14.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details