Vishay Intertechnology, Inc. RES 14.1 OHM 5% SILICONE WW CW01014R10JE733

Description
RES 14.1ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 14.1ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.1 OHM 5% SILICONE WW - CW01014R10JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.1 OHM 5% SILICONE WW
CW01014R10JE733
RES 14.1 OHM 5% SILICONE WW CW01014R10JE733
RES 14.1ohm 5% SILICONE WW

RES 14.1ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01014R10JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R10JE733-ND
Through Hole Resistors CW01014R10JE733-ND
14.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 14.1 5% E73 E3 Vishay - 70P3929 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 14.1 5% E73 E3 Vishay
70P3929
Cw-10-3 14.1 5% E73 E3 Vishay 70P3929
CW-10-3 14.1 5% E73 e3

CW-10-3 14.1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01014R10JE733 CW01014R10JE733-ND 70P3929
Product Name RES 14.1 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 14.1 5% E73 E3 Vishay
Resistance Range 14.1 ohms 14.1 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details