Vishay Intertechnology, Inc. Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01014R00KE12

Description
Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01014R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01014R00KE12
Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01014R00KE12
Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01014R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01014R00KE12
Wirewound Resistors 3110-CW01014R00KE12
CW-10 14 10% E12 e3

CW-10 14 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01014R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R00KE12-ND
Through Hole Resistors CW01014R00KE12-ND
14 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 14 10% E12 E3 Vishay - 70P3922 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 14 10% E12 E3 Vishay
70P3922
Cw-10 14 10% E12 E3 Vishay 70P3922
CW-10 14 10% e12 E3

CW-10 14 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01014R00KE12 3110-CW01014R00KE12 CW01014R00KE12-ND 70P3922
Product Name Res Wirewound 14 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Cw-10 14 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details