Vishay Intertechnology, Inc. Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01014R00JE733

Description
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01014R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01014R00JE733
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01014R00JE733
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01014R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R00JE733-ND
Through Hole Resistors CW01014R00JE733-ND
14 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 14 5% E73 E3 Vishay - 70P3921 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 14 5% E73 E3 Vishay
70P3921
Cw-10-3 14 5% E73 E3 Vishay 70P3921
CW-10-3 14 5% E73 e3

CW-10-3 14 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01014R00JE733 CW01014R00JE733-ND 70P3921
Product Name Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 14 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details