Vishay Intertechnology, Inc. RES 14 OHM 13W 5% WW AXIAL CW01014R00JE73

Description
RES 14ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 14ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 13W 5% WW AXIAL - CW01014R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 13W 5% WW AXIAL
CW01014R00JE73
RES 14 OHM 13W 5% WW AXIAL CW01014R00JE73
RES 14ohm 13W 5% WW AXIAL

RES 14ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01014R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R00JE73-ND
Through Hole Resistors CW01014R00JE73-ND
14 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01014R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01014R00JE73
Wirewound Resistors 3110-CW01014R00JE73
CW-10 14 5% E73 e3

CW-10 14 5% E73 e3

Supplier's Site Datasheet
Cw-10 14 5% E73 E3 Vishay - 70P3920 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 14 5% E73 E3 Vishay
70P3920
Cw-10 14 5% E73 E3 Vishay 70P3920
CW-10 14 5% E73 e3

CW-10 14 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01014R00JE73 CW01014R00JE73-ND 3110-CW01014R00JE73 70P3920
Product Name RES 14 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 14 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details