Vishay Intertechnology, Inc. Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01014R00JE123

Description
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01014R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01014R00JE123
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01014R00JE123
Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01014R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R00JE123-ND
Through Hole Resistors CW01014R00JE123-ND
14 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 14 5% E12 E3 Vishay - 70P3919 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 14 5% E12 E3 Vishay
70P3919
Cw-10-3 14 5% E12 E3 Vishay 70P3919
CW-10-3 14 5% e12 E3

CW-10-3 14 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01014R00JE123 CW01014R00JE123-ND 70P3919
Product Name Res Wirewound 14 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 14 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details