14 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 14 5% E12 e3
RES 14ohm 13W 5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01014R00JE12-ND | 3110-CW01014R00JE12 | CW01014R00JE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 14 OHM 13W 5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 14 ohms | 14 ohms | 14 ohms |