Vishay Intertechnology, Inc. Wirewound Resistors CW010147R0KE73

Description
CW-10 147 10% E73 e3
Request a Quote Datasheet
Description
CW-10 147 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010147R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010147R0KE73
Wirewound Resistors 3110-CW010147R0KE73
CW-10 147 10% E73 e3

CW-10 147 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010147R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010147R0KE73
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010147R0KE73
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010147R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010147R0KE73-ND
Through Hole Resistors CW010147R0KE73-ND
147 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

147 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 147 10% E73 E3 Vishay - 70P3956 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 147 10% E73 E3 Vishay
70P3956
Cw-10 147 10% E73 E3 Vishay 70P3956
CW-10 147 10% E73 e3

CW-10 147 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010147R0KE73 CW010147R0KE73 CW010147R0KE73-ND 70P3956
Product Name Wirewound Resistors Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 147 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 147 ohms 147 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C720KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers