Vishay Intertechnology, Inc. Wirewound Resistors CW010147R0JE73

Description
CW-10 147 5% E73 e3
Request a Quote Datasheet
Description
CW-10 147 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010147R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010147R0JE73
Wirewound Resistors 3110-CW010147R0JE73
CW-10 147 5% E73 e3

CW-10 147 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010147R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010147R0JE73-ND
Through Hole Resistors CW010147R0JE73-ND
147 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

147 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010147R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010147R0JE73
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010147R0JE73
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 147 5% E73 E3 Vishay - 70P3952 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 147 5% E73 E3 Vishay
70P3952
Cw-10 147 5% E73 E3 Vishay 70P3952
CW-10 147 5% E73 e3

CW-10 147 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010147R0JE73 CW010147R0JE73-ND CW010147R0JE73 70P3952
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 147 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 147 ohms 147 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details