Vishay Intertechnology, Inc. Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010141R0KE123

Description
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010141R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010141R0KE123
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010141R0KE123
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010141R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010141R0KE123-ND
Through Hole Resistors CW010141R0KE123-ND
141 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

141 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 141 10% E12 E3 Vishay - 70P3947 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 141 10% E12 E3 Vishay
70P3947
Cw-10-3 141 10% E12 E3 Vishay 70P3947
CW-10-3 141 10% e12 E3

CW-10-3 141 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010141R0KE123 CW010141R0KE123-ND 70P3947
Product Name Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 141 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details