Vishay Intertechnology, Inc. Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01013R00KE123

Description
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01013R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01013R00KE123
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01013R00KE123
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01013R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013R00KE123-ND
Through Hole Resistors CW01013R00KE123-ND
13 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 13 10% E12 E3 Vishay - 70P3891 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 13 10% E12 E3 Vishay
70P3891
Cw-10-3 13 10% E12 E3 Vishay 70P3891
CW-10-3 13 10% e12 E3

CW-10-3 13 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01013R00KE123 CW01013R00KE123-ND 70P3891
Product Name Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 13 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details