Vishay Intertechnology, Inc. RES 13 OHM 13W 5% WW AXIAL CW01013R00JE733

Description
RES 13ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 13ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 13W 5% WW AXIAL - CW01013R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 13W 5% WW AXIAL
CW01013R00JE733
RES 13 OHM 13W 5% WW AXIAL CW01013R00JE733
RES 13ohm 13W 5% WW AXIAL

RES 13ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01013R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013R00JE733-ND
Through Hole Resistors CW01013R00JE733-ND
13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 13 5% E73 E3 Vishay - 70P3889 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 13 5% E73 E3 Vishay
70P3889
Cw-10-3 13 5% E73 E3 Vishay 70P3889
CW-10-3 13 5% E73 e3

CW-10-3 13 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01013R00JE733 CW01013R00JE733-ND 70P3889
Product Name RES 13 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 13 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers