Vishay Intertechnology, Inc. Through Hole Resistors CW01013R00JE123

Description
13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01013R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013R00JE123-ND
Through Hole Resistors CW01013R00JE123-ND
13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 13 OHM 13W 5% WW AXIAL - CW01013R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 13W 5% WW AXIAL
CW01013R00JE123
RES 13 OHM 13W 5% WW AXIAL CW01013R00JE123
RES 13ohm 13W 5% WW AXIAL

RES 13ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 13 5% E12 E3 Vishay - 70P3887 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 13 5% E12 E3 Vishay
70P3887
Cw-10-3 13 5% E12 E3 Vishay 70P3887
CW-10-3 13 5% e12 E3

CW-10-3 13 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01013R00JE123-ND CW01013R00JE123 70P3887
Product Name Through Hole Resistors RES 13 OHM 13W 5% WW AXIAL Cw-10-3 13 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details