Vishay Precision Group Wirewound Resistors CW01013R00JE12

Description
CW-10 13 5% E12 e3
Request a Quote Datasheet
Description
CW-10 13 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01013R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01013R00JE12
Wirewound Resistors 3110-CW01013R00JE12
CW-10 13 5% E12 e3

CW-10 13 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01013R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013R00JE12-ND
Through Hole Resistors CW01013R00JE12-ND
13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 13 OHM 13W 5% WW AXIAL - CW01013R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 13W 5% WW AXIAL
CW01013R00JE12
RES 13 OHM 13W 5% WW AXIAL CW01013R00JE12
RES 13ohm 13W 5% WW AXIAL

RES 13ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 13 5% E12 E3 Vishay - 70P3886 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 13 5% E12 E3 Vishay
70P3886
Cw-10 13 5% E12 E3 Vishay 70P3886
CW-10 13 5% e12 E3

CW-10 13 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01013R00JE12 CW01013R00JE12-ND CW01013R00JE12 70P3886
Product Name Wirewound Resistors Through Hole Resistors RES 13 OHM 13W 5% WW AXIAL Cw-10 13 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details