Vishay Intertechnology, Inc. Through Hole Resistors CW01013K50JE123

Description
13.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01013K50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K50JE123-ND
Through Hole Resistors CW01013K50JE123-ND
13.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01013K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01013K50JE123
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01013K50JE123
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 13.5K 5% E12 E3 Vishay - 70P3879 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 13.5K 5% E12 E3 Vishay
70P3879
Cw-10-3 13.5K 5% E12 E3 Vishay 70P3879
CW-10-3 13.5K 5% e12 E3

CW-10-3 13.5K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01013K50JE123-ND CW01013K50JE123 70P3879
Product Name Through Hole Resistors Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 13.5K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers