Vishay Intertechnology, Inc. Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01013K30JE733

Description
Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01013K30JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01013K30JE733
Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01013K30JE733
Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01013K30JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K30JE733-ND
Through Hole Resistors CW01013K30JE733-ND
13.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 13.3K 5% E73 E3 Vishay - 70P3873 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 13.3K 5% E73 E3 Vishay
70P3873
Cw-10-3 13.3K 5% E73 E3 Vishay 70P3873
CW-10-3 13.3K 5% E73 e3

CW-10-3 13.3K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01013K30JE733 CW01013K30JE733-ND 70P3873
Product Name Res Wirewound 13.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 13.3K 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details