Vishay Intertechnology, Inc. RES 13.3K OHM 13W 5% WW AXIAL CW01013K30JE123

Description
RES 13.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 13W 5% WW AXIAL - CW01013K30JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 13W 5% WW AXIAL
CW01013K30JE123
RES 13.3K OHM 13W 5% WW AXIAL CW01013K30JE123
RES 13.3Kohm 13W 5% WW AXIAL

RES 13.3Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01013K30JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K30JE123-ND
Through Hole Resistors CW01013K30JE123-ND
13.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 13.3K 5% E12 E3 Vishay - 70P3871 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 13.3K 5% E12 E3 Vishay
70P3871
Cw-10-3 13.3K 5% E12 E3 Vishay 70P3871
CW-10-3 13.3K 5% e12 E3

CW-10-3 13.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01013K30JE123 CW01013K30JE123-ND 70P3871
Product Name RES 13.3K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 13.3K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers