Vishay Intertechnology, Inc. Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01013K00KE73

Description
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01013K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01013K00KE73
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01013K00KE73
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01013K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01013K00KE73
Wirewound Resistors 3110-CW01013K00KE73
CW-10 13K 10% E73 e3

CW-10 13K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01013K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K00KE73-ND
Through Hole Resistors CW01013K00KE73-ND
13 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 13K 10% E73 E3 Vishay - 70P3868 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 13K 10% E73 E3 Vishay
70P3868
Cw-10 13K 10% E73 E3 Vishay 70P3868
CW-10 13K 10% E73 e3

CW-10 13K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01013K00KE73 3110-CW01013K00KE73 CW01013K00KE73-ND 70P3868
Product Name Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 13K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers