Vishay Intertechnology, Inc. Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01013K00KE123

Description
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01013K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01013K00KE123
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01013K00KE123
Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01013K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K00KE123-ND
Through Hole Resistors CW01013K00KE123-ND
13 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 13K 10% E12 E3 Vishay - 70P3867 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 13K 10% E12 E3 Vishay
70P3867
Cw-10-3 13K 10% E12 E3 Vishay 70P3867
CW-10-3 13K 10% e12 E3

CW-10-3 13K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01013K00KE123 CW01013K00KE123-ND 70P3867
Product Name Res Wirewound 13K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 13K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers