Vishay Intertechnology, Inc. Wirewound Resistors CW010133R0JE73

Description
CW-10 133 5% E73 e3
Request a Quote Datasheet
Description
CW-10 133 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010133R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010133R0JE73
Wirewound Resistors 3110-CW010133R0JE73
CW-10 133 5% E73 e3

CW-10 133 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 133 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010133R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010133R0JE73
Res Wirewound 133 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010133R0JE73
Res Wirewound 133 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 133 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010133R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010133R0JE73-ND
Through Hole Resistors CW010133R0JE73-ND
133 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

133 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 133 5% E73 E3 Vishay - 70P3912 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 133 5% E73 E3 Vishay
70P3912
Cw-10 133 5% E73 E3 Vishay 70P3912
CW-10 133 5% E73 e3

CW-10 133 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010133R0JE73 CW010133R0JE73 CW010133R0JE73-ND 70P3912
Product Name Wirewound Resistors Res Wirewound 133 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 133 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 133 ohms 133 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details