Vishay Intertechnology, Inc. Wirewound Resistors CW010130R0KE73

Description
CW-10 130 10% E73 e3
Request a Quote Datasheet
Description
CW-10 130 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010130R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010130R0KE73
Wirewound Resistors 3110-CW010130R0KE73
CW-10 130 10% E73 e3

CW-10 130 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 130 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010130R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010130R0KE73
Res Wirewound 130 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010130R0KE73
Res Wirewound 130 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010130R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010130R0KE73-ND
Through Hole Resistors CW010130R0KE73-ND
130 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 130 10% E73 E3 Vishay - 70P3908 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 130 10% E73 E3 Vishay
70P3908
Cw-10 130 10% E73 E3 Vishay 70P3908
CW-10 130 10% E73 e3

CW-10 130 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010130R0KE73 CW010130R0KE73 CW010130R0KE73-ND 70P3908
Product Name Wirewound Resistors Res Wirewound 130 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 130 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 130 ohms 130 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details