Vishay Intertechnology, Inc. Through Hole Resistors CW010130R0JE73

Description
130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010130R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010130R0JE73-ND
Through Hole Resistors CW010130R0JE73-ND
130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 130 OHM 13W 5% WW AXIAL - CW010130R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 13W 5% WW AXIAL
CW010130R0JE73
RES 130 OHM 13W 5% WW AXIAL CW010130R0JE73
RES 130ohm 13W 5% WW AXIAL

RES 130ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010130R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010130R0JE73
Wirewound Resistors 3110-CW010130R0JE73
CW-10 130 5% E73 e3

CW-10 130 5% E73 e3

Supplier's Site Datasheet
Cw-10 130 5% E73 E3 Vishay - 70P3904 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 130 5% E73 E3 Vishay
70P3904
Cw-10 130 5% E73 E3 Vishay 70P3904
CW-10 130 5% E73 e3

CW-10 130 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010130R0JE73-ND CW010130R0JE73 3110-CW010130R0JE73 70P3904
Product Name Through Hole Resistors RES 130 OHM 13W 5% WW AXIAL Wirewound Resistors Cw-10 130 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers