Vishay Intertechnology, Inc. Through Hole Resistors CW010130R0JE123

Description
130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010130R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010130R0JE123-ND
Through Hole Resistors CW010130R0JE123-ND
130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 130 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010130R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010130R0JE123
Res Wirewound 130 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010130R0JE123
Res Wirewound 130 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 130 5% E12 E3 Vishay - 70P3903 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 130 5% E12 E3 Vishay
70P3903
Cw-10-3 130 5% E12 E3 Vishay 70P3903
CW-10-3 130 5% e12 E3

CW-10-3 130 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010130R0JE123-ND CW010130R0JE123 70P3903
Product Name Through Hole Resistors Res Wirewound 130 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 130 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details