Vishay Intertechnology, Inc. Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010130K0KE123

Description
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010130K0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010130K0KE123
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010130K0KE123
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010130K0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010130K0KE123-ND
Through Hole Resistors CW010130K0KE123-ND
130 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 130K 10% E12 E3 Vishay - 70P3899 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 130K 10% E12 E3 Vishay
70P3899
Cw-10-3 130K 10% E12 E3 Vishay 70P3899
CW-10-3 130K 10% e12 E3

CW-10-3 130K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW010130K0KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010130K0KE123
Through Hole Resistors CW010130K0KE123
RES 130K OHM 13W 10% AXIAL

RES 130K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010130K0KE123 CW010130K0KE123-ND 70P3899 CW010130K0KE123
Product Name Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 130K 10% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details