Vishay Intertechnology, Inc. Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010130K0JE733

Description
Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010130K0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010130K0JE733
Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010130K0JE733
Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010130K0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010130K0JE733-ND
Through Hole Resistors CW010130K0JE733-ND
130 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010130K0JE733 CW010130K0JE733-ND
Product Name Res Wirewound 130K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details